ITT Cannon
Er 8C 6#12 2#0 Pin Plug Itt Cannon
CA06R32-15P
Description
ER 8C 6#12 2#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 8C 6#12 2#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 8C 6#12 2#0 Pin Plug Itt Cannon
98J3059
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06R32-15P |
98J3059 |
|
Product Name
|
|
Er 8C 6#12 2#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details