ITT Cannon Circular Connectors - CA06R28-9PF80 CA06R28-9PF80

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1021354-CA06R28-9PF8 0 Packaging: Bulk Number of Positions: 12 Features: Strain Relief Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 50V Current Rating: 22A, 41A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 28-9 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1021354-CA06R28-9PF8 0 Packaging: Bulk Number of Positions: 12 Features: Strain Relief Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 50V Current Rating: 22A, 41A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 28-9 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA06R28-9PF80 - 1021354-CA06R28-9PF80 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA06R28-9PF80
1021354-CA06R28-9PF80
Circular Connectors - CA06R28-9PF80 1021354-CA06R28-9PF80
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1021354-CA06R28-9PF8 0 Packaging: Bulk Number of Positions: 12 Features: Strain Relief Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 50V Current Rating: 22A, 41A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 28-9 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1021354-CA06R28-9PF80
Packaging: Bulk
Number of Positions: 12
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Silver
Voltage Rating: 50V
Current Rating: 22A, 41A
Ingress Protection: IP65 - Dust Tight, Water Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 28-9
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1021354-CA06R28-9PF80
Product Name Circular Connectors - CA06R28-9PF80
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 37.206-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2002-3258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers