ITT Cannon
Er 37C 37#16 Pin Plug Itt Cannon
CA06R28-21PW
Description
ER 37C 37#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 37C 37#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 37C 37#16 Pin Plug Itt Cannon
98J3036
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06R28-21PW |
98J3036 |
|
Product Name
|
|
Er 37C 37#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers