ITT Cannon
Er 8C 8#16 Pin Plug Itt Cannon
CA06F20-7P
Description
ER 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 8C 8#16 Pin Plug Itt Cannon
98J2612
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CA06F20-7P |
ITT Cannon CA06F20-7P |
98J2612 |
|
Product Name
|
|
|
Er 8C 8#16 Pin Plug Itt Cannon |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers