ITT Cannon Circular Connectors - CA06EA28-21P-B-F80 CA06EA28-21P-B-F80

Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960859-CA06EA28-21P- B-F80 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 37 Gender: Male Contact Plating: Silver Body Material: Aluminium Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960859-CA06EA28-21P- B-F80 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 37 Gender: Male Contact Plating: Silver Body Material: Aluminium Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA06EA28-21P-B-F80 - 960859-CA06EA28-21P-B-F80 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA06EA28-21P-B-F80
960859-CA06EA28-21P-B-F80
Circular Connectors - CA06EA28-21P-B-F80 960859-CA06EA28-21P-B-F80
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960859-CA06EA28-21P- B-F80 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 37 Gender: Male Contact Plating: Silver Body Material: Aluminium Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960859-CA06EA28-21P-B-F80
Connector Type: Circular
Termination: Crimp
Contact Material: Copper
Number of Contacts: 37
Gender: Male
Contact Plating: Silver
Body Material: Aluminium
Categories: Circular Connectors
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Ca Bayonet Itt Cannon - 64R1351 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bayonet Itt Cannon
64R1351
Ca Bayonet Itt Cannon 64R1351
CA Bayonet

CA Bayonet

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 960859-CA06EA28-21P-B-F80 64R1351
Product Name Circular Connectors - CA06EA28-21P-B-F80 Ca Bayonet Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contact Inserts - 1103432-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp Terminal
Mounting Panel Mount
View Details
3 suppliers