ITT Cannon
Cac 14C 14#16 Pin Plug Itt Cannon
CA06COMPG20-27PZB01
Description
CAC 14C 14#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAC 14C 14#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cac 14C 14#16 Pin Plug Itt Cannon
98J2166
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06COMPG20-27PZB01 |
98J2166 |
|
Product Name
|
|
Cac 14C 14#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers