ITT Cannon
Cab 14C 14#16 Pin Plug Itt Cannon
CA06COMPG20-27PB01-44
Description
CAB 14C 14#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 14C 14#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 14C 14#16 Pin Plug Itt Cannon
11R8705
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06COMPG20-27PB01-44 |
11R8705 |
|
Product Name
|
|
Cab 14C 14#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details