ITT Cannon
Cac 4C 4#12 Pin Plug Itt Cannon
CA06COME20-4PBF80F42
Description
CAC 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAC 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cac 4C 4#12 Pin Plug Itt Cannon
46Y4097
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06COME20-4PBF80F42 |
46Y4097 |
|
Product Name
|
|
Cac 4C 4#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers