ITT Cannon
Cac 3C 3#12 Pin Plug Itt Cannon
CA06COME20-3PF80F0
Description
CAC 3C 3#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAC 3C 3#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cac 3C 3#12 Pin Plug Itt Cannon
24K7987
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06COME20-3PF80F0 |
24K7987 |
|
Product Name
|
|
Cac 3C 3#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers