ITT Cannon
Cac 5C 2#8 3#12 Pin Plug Itt Cannon
CA06COME20-14P
Description
CAC 5C 2#8 3#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAC 5C 2#8 3#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cac 5C 2#8 3#12 Pin Plug Itt Cannon
55X5437
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06COME20-14P |
55X5437 |
|
Product Name
|
|
Cac 5C 2#8 3#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details