ITT Cannon Circular Connectors - CA06COME14SA7S01 CA06COME14SA7S01

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1027451-CA06COME14SA 7S01 Packaging: Bulk Number of Positions: 7 Features: Strain Relief Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 500VAC, 700VDC Current Rating: 22A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 14S-A7 Shell Material, Finish: Aluminum Alloy, Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1027451-CA06COME14SA 7S01 Packaging: Bulk Number of Positions: 7 Features: Strain Relief Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 500VAC, 700VDC Current Rating: 22A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 14S-A7 Shell Material, Finish: Aluminum Alloy, Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA06COME14SA7S01 - 1027451-CA06COME14SA7S01 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA06COME14SA7S01
1027451-CA06COME14SA7S01
Circular Connectors - CA06COME14SA7S01 1027451-CA06COME14SA7S01
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1027451-CA06COME14SA 7S01 Packaging: Bulk Number of Positions: 7 Features: Strain Relief Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 500VAC, 700VDC Current Rating: 22A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 14S-A7 Shell Material, Finish: Aluminum Alloy, Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1027451-CA06COME14SA7S01
Packaging: Bulk
Number of Positions: 7
Features: Strain Relief
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Silver
Voltage Rating: 500VAC, 700VDC
Current Rating: 22A
Ingress Protection: IP65 - Dust Tight, Water Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 14S-A7
Shell Material, Finish: Aluminum Alloy, Zinc Die Cast, Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - ITT Cannon CA06COME14SA7S01 - PEI-Genesis
Philadelphia, PA, United States
CACOM 7C 7#16S SKT PLUG

CACOM 7C 7#16S SKT PLUG

Buy Now
Singapore, Singapore
Electronic Connector
2005-CA06COME14SA7S01
Electronic Connector 2005-CA06COME14SA7S01
CONN PLUG 7POS INLINE W/SKTS Product overview: CA06COME14SA7S01 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CA06COME14SA7S0 1 can be used for catalog matching and distributor lookup.

CONN PLUG 7POS INLINE W/SKTS Product overview: CA06COME14SA7S01 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CA06COME14SA7S01 can be used for catalog matching and distributor lookup.

Supplier's Site
Cacom 7C 7#16S Skt Plug Rohs Compliant Itt Cannon - 10AC5857 - Newark, An Avnet Company
Chicago, IL, United States
Cacom 7C 7#16S Skt Plug Rohs Compliant Itt Cannon
10AC5857
Cacom 7C 7#16S Skt Plug Rohs Compliant Itt Cannon 10AC5857
CACOM 7C 7#16S SKT PLUG ROHS COMPLIANT: YES

CACOM 7C 7#16S SKT PLUG ROHS COMPLIANT: YES

Supplier's Site
CONN PLUG FMALE 7POS SILVR CRIMP - 410-CA06COME14SA7S01 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG FMALE 7POS SILVR CRIMP
410-CA06COME14SA7S01
CONN PLUG FMALE 7POS SILVR CRIMP 410-CA06COME14SA7S01
CONN PLUG FMALE 7POS SILVR CRIMP

CONN PLUG FMALE 7POS SILVR CRIMP

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1027451-CA06COME14SA7S01 ITT Cannon CA06COME14SA7S01 2005-CA06COME14SA7S01 10AC5857 410-CA06COME14SA7S01
Product Name Circular Connectors - CA06COME14SA7S01 Electronic Connector Cacom 7C 7#16S Skt Plug Rohs Compliant Itt Cannon CONN PLUG FMALE 7POS SILVR CRIMP
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 500 to 700 volts 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details