ITT Cannon Circular, Size 14S, 3Ways, Pin; Product Range Itt Cannon CA06COME14S-7PB01A176

Description
CAC 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
CAC 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAC 3C 3#16S PIN PLUG

CAC 3C 3#16S PIN PLUG

Buy Now
Circular, Size 14S, 3Ways, Pin; Product Range Itt Cannon - 42AH1657 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 14S, 3Ways, Pin; Product Range Itt Cannon
42AH1657
Circular, Size 14S, 3Ways, Pin; Product Range Itt Cannon 42AH1657
CIRCULAR, SIZE 14S, 3WAYS, PIN; Product Range:CA-COM-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; RoHS Compliant: No

CIRCULAR, SIZE 14S, 3WAYS, PIN; Product Range:CA-COM-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA06COME14S-7PB01A176 42AH1657
Product Name Circular, Size 14S, 3Ways, Pin; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details