ITT Cannon Mil Spec Circular Connectors CA06COM-E14S-6S-B

Description
6 way ITT CA com series cable socket
Request a Quote
Description
6 way ITT CA com series cable socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 465176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
465176
Mil Spec Circular Connectors 465176
6 way ITT CA com series cable socket

6 way ITT CA com series cable socket

Supplier's Site
Ca Bayonet Itt Cannon - 35P5150 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bayonet Itt Cannon
35P5150
Ca Bayonet Itt Cannon 35P5150
CA Bayonet

CA Bayonet

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 465176 35P5150
Product Name Mil Spec Circular Connectors Ca Bayonet Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details