ITT Cannon Connector, Receptacle, 16S-1, Panel; Product Range Itt Cannon CA02COME16S-1PWB

Description
CAC 7C 7#16S PIN RECP BOX
Request a Quote Datasheet
Description
CAC 7C 7#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA02COME16S-1PWB - PEI-Genesis
Philadelphia, PA, United States
CAC 7C 7#16S PIN RECP BOX

CAC 7C 7#16S PIN RECP BOX

Buy Now
Connector, Receptacle, 16S-1, Panel; Product Range Itt Cannon - 87R0019 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16S-1, Panel; Product Range Itt Cannon
87R0019
Connector, Receptacle, 16S-1, Panel; Product Range Itt Cannon 87R0019
CONNECTOR, RECEPTACLE, 16S-1, PANEL; Product Range:CA-COM-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16S-1, PANEL; Product Range:CA-COM-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA02COME16S-1PWB 87R0019
Product Name Connector, Receptacle, 16S-1, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers