ITT CANNON
CA01COME20-27PB -- CAB 14C 14#16 PIN RECP ITT CANNON
ITT Cannon
Cab 14C 14#16 Pin Recp Itt Cannon
CA01COME20-27PB
Description
CAB 14C 14#16 PIN RECP
Description
CAB 14C 14#16 PIN RECP
Suppliers
Cab 14C 14#16 Pin Recp Itt Cannon
75M3846
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75M3846 |
|
Product Name
|
Cab 14C 14#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details