ITT Cannon Circular Connector, Mil-C-5015 Series (Vg95342), Receptacle, 4, Socket, Crimp, Wall Mount Itt Cannon CA00R18-10SF80

Description
ER 4C 4#12 SKT RECP WALL
Request a Quote
Description
ER 4C 4#12 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA00R18-10SF80 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT RECP WALL

ER 4C 4#12 SKT RECP WALL

Buy Now
Circular Connector, Mil-C-5015 Series (Vg95342), Receptacle, 4, Socket, Crimp, Wall Mount Itt Cannon - 98J0898 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95342), Receptacle, 4, Socket, Crimp, Wall Mount Itt Cannon
98J0898
Circular Connector, Mil-C-5015 Series (Vg95342), Receptacle, 4, Socket, Crimp, Wall Mount Itt Cannon 98J0898
Circular Connector, MIL-C-5015 Series (VG95342), Receptacle, 4, Socket, Crimp, Wall Mount

Circular Connector, MIL-C-5015 Series (VG95342), Receptacle, 4, Socket, Crimp, Wall Mount

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA00R18-10SF80 98J0898
Product Name Circular Connector, Mil-C-5015 Series (Vg95342), Receptacle, 4, Socket, Crimp, Wall Mount Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-020 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details