ITT Cannon Connectors, Interconnects - Backplane Connectors - ARINC BKAD2-31330001

Description
Win Source Part Number: 1218428-BKAD2-313300 01 Category: Connectors, Interconnects>Backpl ane Connectors - ARINC Series: 600 BKA Features: Rear Release Termination: Crimp Package: Bulk Class: Non-Environmental Standard Package: 1 Shell Plating: Chromate Class Code: D Alternative Parts (Cross-Reference): BKAD2-313-30001; BKAD2-313-30001.; ECCN: 7A994 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.69.4030 Mfr: ITT Cannon, LLC Other Names: 674020001,067402-000 1,BKAD231330001,IBKA D2-313-30001,IBKAD2- 313-30001-ND,BKAD2-3 13-30001 Base Product Number: BKAD2 RoHS Status: RoHS non-compliant Shell Style: Plug Shell Size: 2 Cavity A: 150 Cavity B: 150 Cavity C: 13W2 Sealed: Un-Sealed
Request a Quote Datasheet
Description
Win Source Part Number: 1218428-BKAD2-313300 01 Category: Connectors, Interconnects>Backpl ane Connectors - ARINC Series: 600 BKA Features: Rear Release Termination: Crimp Package: Bulk Class: Non-Environmental Standard Package: 1 Shell Plating: Chromate Class Code: D Alternative Parts (Cross-Reference): BKAD2-313-30001; BKAD2-313-30001.; ECCN: 7A994 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.69.4030 Mfr: ITT Cannon, LLC Other Names: 674020001,067402-000 1,BKAD231330001,IBKA D2-313-30001,IBKAD2- 313-30001-ND,BKAD2-3 13-30001 Base Product Number: BKAD2 RoHS Status: RoHS non-compliant Shell Style: Plug Shell Size: 2 Cavity A: 150 Cavity B: 150 Cavity C: 13W2 Sealed: Un-Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - ARINC - 1218428-BKAD2-31330001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - ARINC
1218428-BKAD2-31330001
Connectors, Interconnects - Backplane Connectors - ARINC 1218428-BKAD2-31330001
Win Source Part Number: 1218428-BKAD2-313300 01 Category: Connectors, Interconnects>Backpl ane Connectors - ARINC Series: 600 BKA Features: Rear Release Termination: Crimp Package: Bulk Class: Non-Environmental Standard Package: 1 Shell Plating: Chromate Class Code: D Alternative Parts (Cross-Reference): BKAD2-313-30001; BKAD2-313-30001.; ECCN: 7A994 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8536.69.4030 Mfr: ITT Cannon, LLC Other Names: 674020001,067402-000 1,BKAD231330001,IBKA D2-313-30001,IBKAD2- 313-30001-ND,BKAD2-3 13-30001 Base Product Number: BKAD2 RoHS Status: RoHS non-compliant Shell Style: Plug Shell Size: 2 Cavity A: 150 Cavity B: 150 Cavity C: 13W2 Sealed: Un-Sealed

Win Source Part Number: 1218428-BKAD2-31330001
Category: Connectors, Interconnects>Backplane Connectors - ARINC
Series: 600 BKA
Features: Rear Release
Termination: Crimp
Package: Bulk
Class: Non-Environmental
Standard Package: 1
Shell Plating: Chromate
Class Code: D
Alternative Parts (Cross-Reference): BKAD2-313-30001; BKAD2-313-30001.;
ECCN: 7A994
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4030
Mfr: ITT Cannon, LLC
Other Names: 674020001,067402-0001,BKAD231330001,IBKAD2-313-30001,IBKAD2-313-30001-ND,BKAD2-313-30001
Base Product Number: BKAD2
RoHS Status: RoHS non-compliant
Shell Style: Plug
Shell Size: 2
Cavity A: 150
Cavity B: 150
Cavity C: 13W2
Sealed: Un-Sealed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1218428-BKAD2-31330001
Product Name Connectors, Interconnects - Backplane Connectors - ARINC
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details