ITT CANNON
BFR-24-2P-1 -- ER 7C 7#12 PIN RECP JAM ITT CANNON
ITT Cannon
Er 7C 7#12 Pin Recp Jam Itt Cannon
BFR-24-2P-1
Description
ER 7C 7#12 PIN RECP JAM
Description
ER 7C 7#12 PIN RECP JAM
Suppliers
Er 7C 7#12 Pin Recp Jam Itt Cannon
98J0513
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98J0513 |
|
Product Name
|
Er 7C 7#12 Pin Recp Jam Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details