SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB PLUG R/A RG316 - CRIMP VER B51-328-3188220
RF Connectors / Coaxial Connectors
RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1003-1034-ND | B51-328-3188220 | B51-328-3188220 | 90F2539 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors I/O - Unreviewed | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Itt Sealectro |
| Connector Type | SMB | SMB | ||
| Geometry | Right Angle | Right Angle; Right Angle Plug | ||
| Mounting | Free Hanging (In-Line), Right Angle | Cable |