SMB PLUG STR RG316 & RG174
SMB PLUG STR RG316 & RG174
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG316; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | B51-024-0000220 | ITT Cannon B51-024-0000220 | 1003-1032-ND | 90F2535 | B51-024-0000220 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Itt Sealectro | RF Connectors / Coaxial Connectors | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Connector Type | SMB | SMB | |||
| Mounting | Free Hanging (In-Line) | Cable |