RF Connectors / Coaxial Connectors
RF/COAXIAL, SMC JACK, R/A, 50 OHM, SOLDER; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | B50-053-0000220 | 90F2599 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Smc Jack, R/a, 50 Ohm, Solder; Connector Type Itt Sealectro |
| Gender | Female / Jack | Female / Jack |