SMC Connector Jack, Male Pin 50Ohm Through Hole Solder
RF/COAXIAL, SMC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | B50-051-0000220-ND | 90F2598 | B50-051-0000220 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smc Jack, Straight, 50 Ohm, Solder; Connector Type Itt Sealectro | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMC; Jack, Male Pin | SMC | |
| Mounting | Through Hole | PCB Mount |