ITT Cannon Circular Connector Contacts APKPB25H10002

Description
Pin Contact Size 2.5mm Crimp Gold
Request a Quote
Description
Pin Contact Size 2.5mm Crimp Gold
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1003-2111-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1003-2111-1-ND
Circular Connector Contacts 1003-2111-1-ND
Pin Contact Size 2.5mm Crimp Gold

Pin Contact Size 2.5mm Crimp Gold

Buy Now
Circular Connector Contacts - 1003-2111-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1003-2111-2-ND
Circular Connector Contacts 1003-2111-2-ND
Pin Contact Size 2.5mm Crimp Gold

Pin Contact Size 2.5mm Crimp Gold

Buy Now

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1003-2111-1-ND
Product Name Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details