CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:APK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Trident Connectors; Contact Material:Copper Alloy
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 60AC6812 |
| Product Name | Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon |
| Type | Contact |