ITT Cannon Circular Connector Contacts APK-PB25A10-002

Description
Pin Contact Size 2.5mm Crimp Tin
Request a Quote Datasheet
Description
Pin Contact Size 2.5mm Crimp Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1003-2113-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1003-2113-1-ND
Circular Connector Contacts 1003-2113-1-ND
Pin Contact Size 2.5mm Crimp Tin

Pin Contact Size 2.5mm Crimp Tin

Buy Now
Circular Connector Contacts - 1003-2113-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1003-2113-2-ND
Circular Connector Contacts 1003-2113-2-ND
Pin Contact Size 2.5mm Crimp Tin

Pin Contact Size 2.5mm Crimp Tin

Buy Now
Connectors, Interconnects - Circular Connectors - Contacts - 1039719-APK-PB25A10-002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1039719-APK-PB25A10-002
Connectors, Interconnects - Circular Connectors - Contacts 1039719-APK-PB25A10-002
Win Source Part Number: 1039719-APK-PB25A10- 002 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: APD 4-Way Type: Power, Stamped Wire Gauge or Range - mm2: 0.5 ~ 1.0mm² Features: Insulation Support Contact Type: Pin Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 2.5mm Standard Package: 3,000 Alternative Parts (Cross-Reference): SS12A1T; SC16ML11TK6; SM16ML11TK6; 121583-0000; 192990-1250; SM14ML1TK6121668-002 6; APKPB25A10002; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: ITT Cannon, LLC Other Names: 1003-2113-1,1003-211 3-2,1216680026,12166 8-0026 Base Product Number: APK-P

Win Source Part Number: 1039719-APK-PB25A10-002
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: APD 4-Way
Type: Power, Stamped
Wire Gauge or Range - mm2: 0.5 ~ 1.0mm²
Features: Insulation Support
Contact Type: Pin
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 2.5mm
Standard Package: 3,000
Alternative Parts (Cross-Reference): SS12A1T; SC16ML11TK6; SM16ML11TK6; 121583-0000; 192990-1250; SM14ML1TK6121668-0026; APKPB25A10002;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: ITT Cannon, LLC
Other Names: 1003-2113-1,1003-2113-2,1216680026,121668-0026
Base Product Number: APK-P

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2113-1-ND 1039719-APK-PB25A10-002
Product Name Circular Connector Contacts Connectors, Interconnects - Circular Connectors - Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-R5SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details