ITT Cannon Circular Conn, Receptacle, 4Pos, Jam Nut; Product Range Itt Cannon APD2CPK2

Description
CIRCULAR CONN, RECEPTACLE, 4POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RECEPTACLE, 4POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 4Pos, Jam Nut; Product Range Itt Cannon - 35P3015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 4Pos, Jam Nut; Product Range Itt Cannon
35P3015
Circular Conn, Receptacle, 4Pos, Jam Nut; Product Range Itt Cannon 35P3015
CIRCULAR CONN, RECEPTACLE, 4POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 4POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35P3015
Product Name Circular Conn, Receptacle, 4Pos, Jam Nut; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers