ITT Cannon Circular Conn, Receptacle, 7Pos, Jam Nut; Product Range Itt Cannon APD1CP7

Description
CIRCULAR CONN, RECEPTACLE, 7POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RECEPTACLE, 7POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 7Pos, Jam Nut; Product Range Itt Cannon - 35P3013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 7Pos, Jam Nut; Product Range Itt Cannon
35P3013
Circular Conn, Receptacle, 7Pos, Jam Nut; Product Range Itt Cannon 35P3013
CIRCULAR CONN, RECEPTACLE, 7POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 7POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35P3013
Product Name Circular Conn, Receptacle, 7Pos, Jam Nut; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data