ITT Cannon Circular Connector Housings APD-7AP-H

Description
1 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
1 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-2074-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2074-ND
Circular Connector Housings 1003-2074-ND
1 (Power) Position Circular Connector Receptacle Housing Panel Mount

1 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Receptacle, 1Pos, Flange; Product Range Itt Cannon - 20T9742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 1Pos, Flange; Product Range Itt Cannon
20T9742
Circular Conn, Receptacle, 1Pos, Flange; Product Range Itt Cannon 20T9742
CIRCULAR CONN, RECEPTACLE, 1POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 1POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2074-ND 20T9742
Product Name Circular Connector Housings Circular Conn, Receptacle, 1Pos, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-1333-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
3 suppliers