ITT Cannon Circular Connector Housings APD-69AP-HV

Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-2089-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2089-ND
Circular Connector Housings 1003-2089-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon - 13T0950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon
13T0950
Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon 13T0950
CIRCULAR CONN, RECEPTACLE, 4POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 4POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2089-ND 13T0950
Product Name Circular Connector Housings Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details