ITT Cannon Circular Connector Housings APD-59BS-HV

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-2086-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2086-ND
Circular Connector Housings 1003-2086-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 4Pos, Cable; Product Range Itt Cannon - 20T9738 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable; Product Range Itt Cannon
20T9738
Circular Conn, Plug, 4Pos, Cable; Product Range Itt Cannon 20T9738
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:APD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:APD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2086-ND 20T9738
Product Name Circular Connector Housings Circular Conn, Plug, 4Pos, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data