ITT Cannon Circular Connector Housings APD-4CP-K2

Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-2058-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2058-ND
Circular Connector Housings 1003-2058-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - APD-4CP-K2 - 1002195-APD-4CP-K2 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - APD-4CP-K2
1002195-APD-4CP-K2
Circular Connectors - Circular Connectors - Housings - APD-4CP-K2 1002195-APD-4CP-K2
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1002195-APD-4CP-K2 Packaging: Bulk Type: For Male Pins Number of Positions: 4 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 2.5mm Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: 4 Housing Color: Blue Mounting: Panel Mount Mounting Feature: Bulkhead - Front Side Nut Includes: 3 pcs - 1 Connector, 1 Nut, 1 O-Ring Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -40°C to 125°C Shell Material: Polybutylene Terephthalate (PBT), Glass Filled Insert Material: Polybutylene Terephthalate (PBT), Glass Filled Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1002195-APD-4CP-K2
Packaging: Bulk
Type: For Male Pins
Number of Positions: 4
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 2.5mm
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: 4
Housing Color: Blue
Mounting: Panel Mount
Mounting Feature: Bulkhead - Front Side Nut
Includes: 3 pcs - 1 Connector, 1 Nut, 1 O-Ring
Categories: Connectors, Interconnects
Status: Active
Contact Shape: Circular
Temperature Range - Operating: -40°C to 125°C
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Insert Material: Polybutylene Terephthalate (PBT), Glass Filled
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Itt Cannon Itt Cannon - 38AJ5822 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ5822
Itt Cannon Itt Cannon 38AJ5822
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-2058-ND 1002195-APD-4CP-K2 38AJ5822
Product Name Circular Connector Housings Circular Connectors - Circular Connectors - Housings - APD-4CP-K2 Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1830-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers