ITT Cannon Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon APD-3AP-K2

Description
CIRCULAR CONN, RECEPTACLE, 4POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RECEPTACLE, 4POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon - 82H6299 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon
82H6299
Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon 82H6299
CIRCULAR CONN, RECEPTACLE, 4POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 4POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82H6299
Product Name Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1874-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers