ITT Cannon Circular Connector Housings APD-1CPH8-2-12

Description
2 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
2 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-2078-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2078-ND
Circular Connector Housings 1003-2078-ND
2 (Power) Position Circular Connector Receptacle Housing Panel Mount

2 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Receptacle, 2Pos, Jam Nut; Product Range Itt Cannon - 20T9701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 2Pos, Jam Nut; Product Range Itt Cannon
20T9701
Circular Conn, Receptacle, 2Pos, Jam Nut; Product Range Itt Cannon 20T9701
CIRCULAR CONN, RECEPTACLE, 2POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 2POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2078-ND 20T9701
Product Name Circular Connector Housings Circular Conn, Receptacle, 2Pos, Jam Nut; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details