ITT Cannon Circular Connector Housings APD-1CP7EP

Description
7 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-2072-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2072-ND
Circular Connector Housings 1003-2072-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Receptacle, 7Pos, Jam Nut; Product Range Itt Cannon - 20T9704 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 7Pos, Jam Nut; Product Range Itt Cannon
20T9704
Circular Conn, Receptacle, 7Pos, Jam Nut; Product Range Itt Cannon 20T9704
CIRCULAR CONN, RECEPTACLE, 7POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 7POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2072-ND 20T9704
Product Name Circular Connector Housings Circular Conn, Receptacle, 7Pos, Jam Nut; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1874-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers