ITT Cannon Circular Connector Housings APD-1CP6

Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-2075-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2075-ND
Circular Connector Housings 1003-2075-ND
6 Position Circular Connector Receptacle Housing Panel Mount

6 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Receptacle, 6Pos, Jam Nut; Product Range Itt Cannon - 20T9703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 6Pos, Jam Nut; Product Range Itt Cannon
20T9703
Circular Conn, Receptacle, 6Pos, Jam Nut; Product Range Itt Cannon 20T9703
CIRCULAR CONN, RECEPTACLE, 6POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 6POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2075-ND 20T9703
Product Name Circular Connector Housings Circular Conn, Receptacle, 6Pos, Jam Nut; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details