ITT Cannon Circular Connector Housings APD-1AP7EP

Description
7 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-2083-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2083-ND
Circular Connector Housings 1003-2083-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Receptacle, 7Pos, Flange; Product Range Itt Cannon - 20T9698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 7Pos, Flange; Product Range Itt Cannon
20T9698
Circular Conn, Receptacle, 7Pos, Flange; Product Range Itt Cannon 20T9698
CIRCULAR CONN, RECEPTACLE, 7POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 7POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2083-ND 20T9698
Product Name Circular Connector Housings Circular Conn, Receptacle, 7Pos, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers