ITT Cannon Circular Connector Housings APD-1AP19S-R

Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-2081-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2081-ND
Circular Connector Housings 1003-2081-ND
19 Position Circular Connector Receptacle Housing Panel Mount

19 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Receptacle, 19Pos, Flange; Product Range Itt Cannon - 20T9693 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 19Pos, Flange; Product Range Itt Cannon
20T9693
Circular Conn, Receptacle, 19Pos, Flange; Product Range Itt Cannon 20T9693
CIRCULAR CONN, RECEPTACLE, 19POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 19POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2081-ND 20T9693
Product Name Circular Connector Housings Circular Conn, Receptacle, 19Pos, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1333815-1230 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details