ITT Cannon Circular Connector Housings APD-1AP-K2

Description
APD RECP FLG PIN 4 BLK
Request a Quote Datasheet
Description
APD RECP FLG PIN 4 BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon APD-1AP-K2 - PEI-Genesis
Philadelphia, PA, United States
APD RECP FLG PIN 4 BLK

APD RECP FLG PIN 4 BLK

Buy Now
Circular Connector Housings - 1003-2051-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-2051-ND
Circular Connector Housings 1003-2051-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon - 82H6296 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon
82H6296
Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon 82H6296
CIRCULAR CONN, RECEPTACLE, 4POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 4POS, FLANGE; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon APD-1AP-K2 1003-2051-ND 82H6296
Product Name Circular Connector Housings Circular Conn, Receptacle, 4Pos, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details