ITT Cannon D Sub Back Shell, 180Deg, Size Dc; Product Range Itt Cannon 9802000353

Description
D SUB BACK SHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Dc; Product Range Itt Cannon - 39P7888 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Dc; Product Range Itt Cannon
39P7888
D Sub Back Shell, 180Deg, Size Dc; Product Range Itt Cannon 39P7888
D SUB BACK SHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39P7888
Product Name D Sub Back Shell, 180Deg, Size Dc; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details