ITT Cannon D-Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon 9802000352

Description
D-SUB BACKSHELL, SIZE DB, 180DEG; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, SIZE DB, 180DEG; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon - 39P7887 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon
39P7887
D-Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon 39P7887
D-SUB BACKSHELL, SIZE DB, 180DEG; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D-SUB BACKSHELL, SIZE DB, 180DEG; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39P7887
Product Name D-Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details