ITT Cannon D-Sub Backshell, 15Pos, Thermoplastic; Product Range Itt Cannon 9802000351

Description
D-SUB BACKSHELL, 15POS, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body
Datasheet
Description
D-SUB BACKSHELL, 15POS, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 15Pos, Thermoplastic; Product Range Itt Cannon - 39P7886 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 15Pos, Thermoplastic; Product Range Itt Cannon
39P7886
D-Sub Backshell, 15Pos, Thermoplastic; Product Range Itt Cannon 39P7886
D-SUB BACKSHELL, 15POS, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body

D-SUB BACKSHELL, 15POS, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39P7886
Product Name D-Sub Backshell, 15Pos, Thermoplastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details