ITT Cannon D-Sub Backshell, 9Pos, Thermoplastic; Product Range Itt Cannon 9802000350

Description
D-SUB BACKSHELL, 9POS, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, 9POS, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 9Pos, Thermoplastic; Product Range Itt Cannon - 39P7885 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 9Pos, Thermoplastic; Product Range Itt Cannon
39P7885
D-Sub Backshell, 9Pos, Thermoplastic; Product Range Itt Cannon 39P7885
D-SUB BACKSHELL, 9POS, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D-SUB BACKSHELL, 9POS, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39P7885
Product Name D-Sub Backshell, 9Pos, Thermoplastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details