ITT Cannon Backshell, Size De, Polypropylene; Product Range Itt Cannon 980-2001-489

Description
BACKSHELL, SIZE DE, POLYPROPYLENE; Product Range:980 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Plastic Backshell; Connector Shell Size:DE; External Depth:1.083"RoHS Compliant: No
Description
BACKSHELL, SIZE DE, POLYPROPYLENE; Product Range:980 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Plastic Backshell; Connector Shell Size:DE; External Depth:1.083"RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size De, Polypropylene; Product Range Itt Cannon - 23C2446 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size De, Polypropylene; Product Range Itt Cannon
23C2446
Backshell, Size De, Polypropylene; Product Range Itt Cannon 23C2446
BACKSHELL, SIZE DE, POLYPROPYLENE; Product Range:980 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Plastic Backshell; Connector Shell Size:DE; External Depth:1.083"RoHS Compliant: No

BACKSHELL, SIZE DE, POLYPROPYLENE; Product Range:980 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Plastic Backshell; Connector Shell Size:DE; External Depth:1.083"RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23C2446
Product Name Backshell, Size De, Polypropylene; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details