ITT Cannon Crimp Pin, Open 24-28Awg; For Use With Itt Cannon 980-2000-925

Description
CRIMP PIN, OPEN 24-28AWG; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Product RoHS Compliant: Yes
Datasheet
Description
CRIMP PIN, OPEN 24-28AWG; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Pin, Open 24-28Awg; For Use With Itt Cannon - 95M3799 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Pin, Open 24-28Awg; For Use With Itt Cannon
95M3799
Crimp Pin, Open 24-28Awg; For Use With Itt Cannon 95M3799
CRIMP PIN, OPEN 24-28AWG; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Product RoHS Compliant: Yes

CRIMP PIN, OPEN 24-28AWG; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Product RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Itt Cannon - 96Y9912 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Itt Cannon
96Y9912
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Itt Cannon 96Y9912
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:ITT Cannon D*A Series Size 20 Combo Dsub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:ITT Cannon D*A Series Size 20 Combo Dsub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 95M3799 96Y9912
Product Name Crimp Pin, Open 24-28Awg; For Use With Itt Cannon D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Itt Cannon
Material Cu Cu
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-173631-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Molybdenum
Shape / Form Bar Stock (optional feature); Wire
View Details