ITT Cannon D-Sub Emi Shielded Backshell, 9Pos, Zinc; Product Range Itt Cannon 980-2000-345

Description
D-SUB EMI SHIELDED BACKSHELL, 9POS, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB EMI SHIELDED BACKSHELL, 9POS, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Emi Shielded Backshell, 9Pos, Zinc; Product Range Itt Cannon - 43W5062 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Emi Shielded Backshell, 9Pos, Zinc; Product Range Itt Cannon
43W5062
D-Sub Emi Shielded Backshell, 9Pos, Zinc; Product Range Itt Cannon 43W5062
D-SUB EMI SHIELDED BACKSHELL, 9POS, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB EMI SHIELDED BACKSHELL, 9POS, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43W5062
Product Name D-Sub Emi Shielded Backshell, 9Pos, Zinc; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details