ITT Cannon Connector, D Sub Combo, Plug, 13 Position; Product Range Itt Cannon 89078GBEPT

Description
CONNECTOR, D SUB COMBO, PLUG, 13 POSITION; Product Range:684M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC
Description
CONNECTOR, D SUB COMBO, PLUG, 13 POSITION; Product Range:684M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Plug, 13 Position; Product Range Itt Cannon - 80K0673 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 13 Position; Product Range Itt Cannon
80K0673
Connector, D Sub Combo, Plug, 13 Position; Product Range Itt Cannon 80K0673
CONNECTOR, D SUB COMBO, PLUG, 13 POSITION; Product Range:684M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC

CONNECTOR, D SUB COMBO, PLUG, 13 POSITION; Product Range:684M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80K0673
Product Name Connector, D Sub Combo, Plug, 13 Position; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-35N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details