ITT Inc. Water Pumps 446928

Description
Xylem Flojet 446928 Water Pump
Request a Quote
Description
Xylem Flojet 446928 Water Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 6679069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
6679069
Water Pumps 6679069
Xylem Flojet 446928 Water Pump

Xylem Flojet 446928 Water Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 6679069
Product Name Water Pumps
Discharge Pressure 87.0 psi (61.18 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100278 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
GHS2 1/2RM3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details