CIRCULAR CONTACT, PIN, 6AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; For Use With:APD DIN 72585 Series Circular Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 01N4940 |
| Product Name | Circular Contact, Pin, 6Awg, Crimp; Product Range Itt Cannon |
| Type | Contact |