ITT CANNON
391-7520-000 -- INSUL 37WAY MICRO SPCL ITT CANNON
ITT Cannon
Insul 37Way Micro Spcl Itt Cannon
391-7520-000
Description
INSUL 37WAY MICRO SPCL
Description
INSUL 37WAY MICRO SPCL
Suppliers
Insul 37Way Micro Spcl Itt Cannon
93AJ1530
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
93AJ1530 |
|
Product Name
|
Insul 37Way Micro Spcl Itt Cannon |
|
Connector Type
|
Micro Connector and Nano Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details