ITT Cannon Circular Connector Contacts 330-8672-001

Description
ITT Cannon 330-8672-001
Request a Quote Datasheet
Description
ITT Cannon 330-8672-001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1679499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1679499
Circular Connector Contacts 1679499
ITT Cannon 330-8672-001

ITT Cannon 330-8672-001

Supplier's Site
Circular Connector Contacts - 1903422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1903422
Circular Connector Contacts 1903422
ITT Cannon 330-8672-001

ITT Cannon 330-8672-001

Supplier's Site
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon - 26M7124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon
26M7124
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon 26M7124
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Connector Type:Contact RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Connector Type:Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1679499 26M7124
Product Name Circular Connector Contacts Circular Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-204-0490 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details